NEN-EN 10147
Continuously hot-dip zinc coated structural steels strip and sheet - Technical delivery conditions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses ≤ 3,0 mm made of the steels given in table 1. The thickness is the final thickness of the delivered product after zinc coating. Applies to strip of all widths and to sheets cut from it (≥ 600 mm width) and cut lengths ( 600 mm width).
Document History
NEN-EN 10147
May 1, 2000
Continuously hot-dip zinc coated structural steels strip and sheet - Technical delivery conditions
Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses ≤ 3,0 mm made of the steels given in table 1. The thickness is the final thickness of the delivered product...
January 1, 1998
Continuously hot-dip zinc coated structural steel strip and sheet - Technical delivery conditions
Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses ≤ 3,0 mm made of the steels given in table 1. The thickness is the final thickness of the delivered product...
June 1, 1997
Continuously hot-dip zinc coated structural steel strip and sheet - Technical delivery conditions
A description is not available for this item.
October 1, 1995
Continuously hot-dip zinc coated structural steel strip and sheet - Technical delivery conditions (includes amendment A1:1995)
Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses ≤ 3,0 mm made of the steels given in table 1. The thickness is the final thickness of the delivered product...
October 1, 1995
Continuously hot-dip zinc coated structural steel strip and sheet - Technical delivery conditions (includes amendment A1:1995)
Specifies requirements for continuously hot-dip zinc coated flat products in thicknesses ≤ 3,0 mm made of the steels given in table 1. The thickness is the final thickness of the delivered product...