NEN-EN 12160

Geographic information - Data description - Geometry

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 73
ICS Code (Astronomy. Geodesy. Geography): 07.040
ICS Code (IT applications in science): 35.240.70
scope:

Establishes principles for describing spatial schemas which can be part of application schemas. These schemas can be used for defining, structuring, querying, updating, encoding, transforming and transferring geographic data. The spatial schemas specify the constructs for the representation of geometry and topology of geographic objects, The constructs are defined in spatial schemas according to requirements from the applications.

Document History

NEN-EN 12160
November 1, 1995
Geographic information - Data description - Geometry
Establishes principles for describing spatial schemas which can be part of application schemas. These schemas can be used for defining, structuring, querying, updating, encoding, transforming and...

References

Advertisement