NEN-EN 1218-3/A1

Safety of woodworking machines - Tenoning machines - Part 3: Hand fed tenoning machines with sliding table for cutting structural timbers

inactive
Organization: NEN
Publication Date: 1 December 2008
Status: inactive
Page Count: 18
ICS Code (Woodworking machines): 79.120.10
scope:

This document deals with all the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to hand fed tenoning machines with sliding table for cutting structural timbers, hereinafter referred to as "machines". " This European Standard does not apply to: machines where the tenon is produced by means of milling tools; machines designed for a tool spindle speed exceeding 6000 min-1; machines where the cuts are made on both ends of the workpiece during one cycle; combined machines used for tenoning (see !EN 940:2008"); the tenoning attachment on a vertical spindle moulding machine (see !EN 848-1:2007"). !deleted text" For Computer Numerically Controlled (CNC) machines this European Standard does not cover hazards related to Electro-Magnetic Compatibility (EMC). This European Standard is primarily directed to machines which are manufactured after the date of issue of this European Standard.

Document History

July 1, 2009
Safety of woodworking machines - Tenoning machines - Part 3: Hand fed tenoning machines with sliding table for cutting structural timbers
This document deals with all the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to hand fed tenoning machines with sliding table for cutting structural...
NEN-EN 1218-3/A1
December 1, 2008
Safety of woodworking machines - Tenoning machines - Part 3: Hand fed tenoning machines with sliding table for cutting structural timbers
This document deals with all the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to hand fed tenoning machines with sliding table for cutting structural...
November 1, 2001
Safety of woodworking machines - Tenoning machines - Part 3: Hand fed tenoning machines with sliding table for cutting structural timbers
This European Standard sets out the requirements and/or the measures to remove the hazards and limit the risks on hand fed tenoning machines with sliding table for cutting structural timbers,...
March 1, 1997
Safety of woodworking machines - Tenoning machines - Part 3: Hand fed machines with sliding table for cutting roof timber frames
This European Standard sets out the requirements and/or the measures to remove the hazards and limit the risks on hand fed tenoning machines with sliding table for cutting structural timbers,...

References

Advertisement