BSI - BS 7835
Electric cables - Armoured cables with thermosetting insulation for rated voltages from 3.8/6.6 kV to 19/33 kV having low emission of smoke and corrosive gases when affected by fire - Requirements and test methods
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2007 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 30, 2007
Electric cables - Armoured cables with thermosetting insulation for rated voltages from 3.8/6.6 kV to 19/33 kV having low emission of smoke and corrosive gases when affected by fire - Requirements and test methods
A description is not available for this item.
BS 7835
November 30, 2007
Electric cables - Armoured cables with thermosetting insulation for rated voltages from 3.8/6.6 kV to 19/33 kV having low emission of smoke and corrosive gases when affected by fire - Requirements and test methods
A description is not available for this item.
December 15, 2000
Specification for Armoured Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3.8/6.6 kV up to 19/33 kV Having Low Emission of Smoke and Corrosive Gases When Affected by Fire
A description is not available for this item.
June 15, 1996
Cables with Extruded Cross-Linked Polyethylene or Ethylene Propylene Rubber Insulation for Rated Voltages from 3800/6600 V up to 19 000/33 000 V Having Low Emission of Smoke and Corrosive Gases When Affected by Fire
Specifies requirements for construction and describes tests for cables with thermosetting synthetic insulation which, when assessed by the tests produce lower levels of smoke and corrosive products...