NEN-EN 12312-14

Aircraft ground support equipment - Specific requirements - Part 14: Disabled/Incapacitated passenger boarding vehicles

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 26
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of disabled/incapacitated passenger boarding vehicles when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer or his authorised representative. It also takes into account some performance requirements recognized as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This European Standard defines specific safety requirements for transporters/boarding vehicles for transporting/boarding incapacitated or disabled passengers as defined under 3.1, hereafter referred to as boarding vehicles. This European Standard applies to pedestrian controlled self-propelled boarding vehicles, self-propelled boarding vehicles with integrated driver's accommodation and towable boarding vehicles, used for moving disabled or incapacitated passengers at an airport between the terminal building and the aircraft ramp and to board and disembark those passengers to and from civil aircraft. Examples of some typical boarding vehicles are shown in Annex A. This European Standard assumes that a disabled or incapacitated passenger may be accompanied by an attendant and may be seated in a wheelchair or reclining on a stretcher trolley. This European Standard also assumes that the types of wheelchairs which may be employed could be: - Standard type wheelchairs, e.g. in accordance with EN 12183; - Wheelchairs with or without occupant self-restraint system; - Aircraft aisle-width wheelchairs; - Non-standard wheelchairs used at airports; - Non occupant propelled wheelchairs; - Battery powered wheelchairs, e.g. in accordance with EN 12184. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3.

Document History

June 1, 2014
Aircraft ground support equipment - Specific requirements - Part 14: Disabled/incapacitated passenger boarding vehicles
NEN-EN 12312-14 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of disabled/incapacitated passenger...
March 1, 2011
Aircraft ground support equipment - Specific requirements - Part 14: Disabled/incapacitated passenger boarding vehicles
NEN-EN 12312-14 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of disabled/incapacitated passenger...
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 14: Disabled/incapacitated passenger boarding vehicles
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of disabled/incapacitated...
NEN-EN 12312-14
October 1, 2006
Aircraft ground support equipment - Specific requirements - Part 14: Disabled/Incapacitated passenger boarding vehicles
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of disabled/incapacitated...
June 1, 2004
Aircraft ground support equipment - Specific requirements - Part 14: Disabled/Incapacitated passenger boarding equipment
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of disabled/incapacitated...

References

Advertisement