NEN-EN 12373-11

Aluminium and aluminium alloys - Anodizing - Part 11: Measurement of specular reglectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 22
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (method A), 45° (method B), 60° (method C) and 85° (method D), and of specular reflectance by an additional 45° method (method E) employing a narrow acceptance angel. The methods described are intended mainly for use with clear anodized surfaces. They can be used with colour-anodized aluminium, but only with similar colours.

Document History

September 1, 2000
Aluminium and aluminium alloys - Anodizing - Part 11: Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
Specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (method A), 45° (method B), 60° (method C) and 85°...
NEN-EN 12373-11
November 1, 1996
Aluminium and aluminium alloys - Anodizing - Part 11: Measurement of specular reglectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
Specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (method A), 45° (method B), 60° (method C) and 85°...
Advertisement