NEN-EN 12449

Copper and copper alloys - Seamless, round tubes for general purposes

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 47
ICS Code (Copper and copper alloys): 77.120.30
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size range from 3 mm up to and including 450 mm outside diameter and from 0,3 mm up to and including 20 mm wall thickness. The sampling procedures and the methods of test for verification of conformity to the requirements of this European Standard are also specified.

Document History

July 1, 2023
Copper and copper alloys - Seamless, round tubes for general purposes
This document specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size...
March 1, 2022
Copper and copper alloys - Seamless, round tubes for general purposes
This document specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size...
October 1, 2019
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
February 1, 2019
Copper and copper alloys - Seamless, round tubes for general purposes
A description is not available for this item.
June 1, 2016
Copper and copper alloys - Seamless, round tubes for general purposes
NEN-EN 12449 specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size...
September 1, 2015
Copper and copper alloys - Seamless, round tubes for general purposes
NEN-EN 12449 specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size...
NEN-EN 12449
May 1, 2012
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
March 1, 2011
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
August 1, 1999
Copper and copper alloys - Seamless, round tubes for general purposes
Specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size range from 3 mm...
July 1, 1996
Copper and copper alloys - Seamless, round tubes for general purposes
Specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size range from 3 mm...
Advertisement