NEN-EN 12475-3

Classification of dense shaped refractory products - Part 3: Basic products containing 7% to 30% residual carbon

inactive
Organization: NEN
Publication Date: 1 August 1996
Status: inactive
ICS Code (Refractories): 81.080
scope:

Specifies the classification and designation of dense shaped basic refractory products containing equal to or more than 7 % and less than 30 % residual carbon after coking. It is applicable to products with or without antioxidant additives, with or without metal plates and reinforcement.

Document History

April 1, 1998
Classification of dense shaped refractory products - Part 3: Basic products containing 7 % to 30 % residual carbon
Specifies the classification and designation of dense shaped basic refractory products containing equal to or more than 7 % and less than 30 % residual carbon after coking. It is applicable to...
NEN-EN 12475-3
August 1, 1996
Classification of dense shaped refractory products - Part 3: Basic products containing 7% to 30% residual carbon
Specifies the classification and designation of dense shaped basic refractory products containing equal to or more than 7 % and less than 30 % residual carbon after coking. It is applicable to...
Advertisement