NEN-EN 12543-5

Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 5: Measurement of effective focal spot size of mini and micro focus X-ray tubes

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 9
ICS Code (Non-destructive testing): 19.100
scope:

Specifies a method for the measurement of focal spot dimensions within the range of 5 µm to 300 µm of X-ray systems up to and including 225 kV tube voltage, by means of radiographs of sharp edges. The image quality and the resolution of X-ray images highly depend on the characteristics of the focal spot. The imaging qualities of the focal spot are based on the two dimensional intensity distribution in the object plane. For certification purposes the radiographic technique is used.

Document History

October 1, 1999
Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 5: Measurement of the effective focal spot size of mini and micro focus X-ray tubes
Specifies a method for the measurement of focal spot dimensions within the range of 5 µm to 300 µm of X-ray systems up to and including 225 kV tube voltage, by means of radiographs of sharp edges....
NEN-EN 12543-5
January 1, 1997
Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 5: Measurement of effective focal spot size of mini and micro focus X-ray tubes
Specifies a method for the measurement of focal spot dimensions within the range of 5 µm to 300 µm of X-ray systems up to and including 225 kV tube voltage, by means of radiographs of sharp edges....
Advertisement