NEN-EN 12601

Reciprocating internal combustion engine driven generating sets - Safety

inactive
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 25
ICS Code (Generating sets): 29.160.40
ICS Code (Internal combustion engines): 27.020
scope:

Specifies the safety requirements for RIC engine driven generating sets up to 1000 V consisting of a RIC engine, an alternating current (a.c.) generator including the additional equipment required for operating e.g., controlgear, switchgear and auxiliary equipment. It applies to generating sets for land and marine use, excluding generating sets used on board of seagoing vessels and mobile offshore units as well as on aircraft or to propel road vehicles and locomotives.

Document History

December 1, 2010
Reciprocating internal combustion engine driven generating sets - Safety
This European Standard specifies the safety requirements for reciprocating internal combustion (RIC) engine driven generating sets up to 1 000 V consisting of a RIC engine, an alternating current...
May 1, 2010
Reciprocating internal combustion engine driven generating sets - Safety
This European Standard specifies the safety requirements for reciprocating internal combustion (RIC) engine driven generating sets up to 1 000 V consisting of a RIC engine, an alternating current...
NEN-EN 12601
March 1, 2001
Reciprocating internal combustion engine driven generating sets - Safety
Specifies the safety requirements for RIC engine driven generating sets up to 1000 V consisting of a RIC engine, an alternating current (a.c.) generator including the additional equipment required...
October 1, 1996
Reciprocating internal combustion engine driven generating sets - Safety
Specifies the safety requirements for RIC engine driven generating sets up to 1000 V consisting of a RIC engine, an alternating current (a.c.) generator including the additional equipment required...

References

Advertisement