NEN-EN 1268-5

Safety devices for the protection against excessive pressure - Part 5: Controlled safety pressure relief systems

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 28
ICS Code (Valves in general): 23.060.01
scope:

Specifies the requirements for Controlled Safety Pressure Relief Systems irrespective of the fluid for which they are designed. It is applicable for use at pressures of 0,1 bar gauge and above. No limitation is placed on temperature.

Document History

NEN-EN 1268-5
September 1, 1996
Safety devices for the protection against excessive pressure - Part 5: Controlled safety pressure relief systems
Specifies the requirements for Controlled Safety Pressure Relief Systems irrespective of the fluid for which they are designed. It is applicable for use at pressures of 0,1 bar gauge and above. No...

References

Advertisement