NEN-EN 1275
Chemical disinfectants and antiseptics - Quantitative suspension test for the evaluation of basic fungicidal or basic yeasticidal activity of chemical disinfectants and antiseptics - Test method and reguirements (phase 1)
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Chemicals for industrial and domestic disinfection purposes): | 71.100.35 |
| ICS Code (Disinfectants and antiseptics): | 11.080.20 |
scope:
This European Standard specifies a test method and the minimum requirements for basic fungicidal or basic yeasticidal activity of chemical disinfectant and antiseptic products that form a homogeneous, physically stable preparation when diluted with water. Products can only be tested at a concentration of 80 % or less as some dilution is always produced by adding the test organisms and water. This European Standard applies to active substances (antifungal biocides) and to formulations under development that are planned to be used in food, industrial, domestic and institutional, medical and veterinary areas. It applies also to the evaluation of fungicidal or yeasticidal activity of chemical antiseptics and disinfectants when appropriate standards are not available.
Document History