NEN-EN 12952-12
Water-tube boilers and auxiliary installations - Part 12: Requirements for boiler feedwater and boiler water quality
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
| ICS Code (Water for industrial use): | 13.060.25 |
scope:
This Part of this European Standard applies to all water-tube boilers as defined in EN 12952-1 which are heated by combustion of one or more fuels or by hot gases for the generation of steam and/or hot water. This Part of this European Standard applies to those components between the feedwater inlet and the steam outlet of the steam generator. The quality of the steam produced is outside the scope of this standard. This Part of this European Standard aims to ensure that the boiler is able to be operated to minimize risk to personnel, the boiler and associated plant components located near it. - increase the thermal efficiency; - increase the availability and reliability of the plant; - increase steam purity; - reduce the maintenance costs - repair, chemical cleaning, etc. This Part of this European Standard sets out minimum requirements for the specific types of water to reduce the risk of corrosion, sludge precipitation or formation of deposits which may lead to any damage or other operating problems.
Document History