NEN-EN 13041

Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space

inactive
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 31
ICS Code (Fertilizers): 65.080
scope:

This European Standard describes an instrumental method for the routine determination of the physical properties, dry bulk density, water volume, air volume, shrinkage value and total pore space of soil improvers or growing media. This European Standard is not suitable for those materials which are very coarse, which do not make proper capillary contact or those which are pre-formed and non-particulate and have closed porosity. It is applicable to materials with particles ≤ 25 mm and/or flexible fibres ≤ 80 mm.

Document History

November 1, 2011
Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space
This European Standard describes an instrumental method for the routine determination of the physical properties, dry bulk density, water volume, air volume, shrinkage value and total pore space of...
NEN-EN 13041
March 1, 2010
Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space
This European Standard describes an instrumental method for the routine determination of the physical properties, dry bulk density, water volume, air volume, shrinkage value and total pore space of...
July 1, 2006
Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space
A description is not available for this item.
December 1, 2005
Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space
A description is not available for this item.
December 1, 1999
Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space
Describes an instrumental method for the routine determination of the physical properties, dry bulk density, water volume, air volume, shrinkage value and total pore space of soil improvers or...
October 1, 1997
Soil improvers and growing media - Determination of physical properties - Dry bulk density, air volume, water volume, shrinkage value and total pore space
Describes an instrumental method for the routine determination of the physical properties, dry bulk density, water volume, air volume, shrinkage value and total pore space of soil improvers or...
Advertisement