NEN-EN 13042-7

Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements - Part 7: Travelling head inspection machine

pending, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: pending
Page Count: 12
ICS Code (Equipment for the glass and ceramics industries): 81.100
scope:

Contains the requirements for safety for the design and installation of travelling head inspection machines used to perform various tests on glass containers. This standard deals with all significant hazards caused by travelling head inspection machines, when they are used under the conditions foreseen by the manufacturer. This standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards. This standard applies to machines which are manufactured after the date of approval by CEN of this standard.

Document History

NEN-EN 13042-7
October 1, 1997
Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements - Part 7: Travelling head inspection machine
Contains the requirements for safety for the design and installation of travelling head inspection machines used to perform various tests on glass containers. This standard deals with all significant...
Advertisement