NEN-EN 13108-3

Bituminous mixtures - Material specifications - Part 3: Soft Asphalt

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 39
ICS Code (Road construction materials): 93.080.20
scope:

NEN-EN 13108-3 specifies requirements for mixtures of the mix group Soft Asphalt for use on low volume roads and roads with low stability. Soft Asphalt is used for surface courses, regulating courses and bases in colder climates. The mixtures of the mix group Soft Asphalt are produced on the basis of hot bitumen. Mixtures utilizing bitumen emulsion and bituminous materials based on in situ recycling are not covered by this standard. This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with EN 13108-20 and EN 13108-21.

Document History

June 1, 2016
Bituminous mixtures - Material specifications - Part 3: Soft Asphalt
NEN-EN 13108-3 specifies requirements for mixtures of the mix group Soft Asphalt for use on low volume roads and roads with low stability. Soft Asphalt is used for surface courses, regulating courses...
NEN-EN 13108-3
June 1, 2013
Bituminous mixtures - Material specifications - Part 3: Soft Asphalt
NEN-EN 13108-3 specifies requirements for mixtures of the mix group Soft Asphalt for use on low volume roads and roads with low stability. Soft Asphalt is used for surface courses, regulating courses...
February 1, 2008
Bituminous mixtures - Material specification - Part 3: Soft Asphalt
A description is not available for this item.
June 1, 2006
Bituminous mixtures - Material specification - Part 3: Soft Asphalt
This European Standard specifies requirements for mixtures of the mix group Soft Asphalt for use on roads, airfields and other trafficked areas. This European Standard includes requirements for the...
February 1, 2000
Bituminous mixtures - Material specification - Part 3: Soft asphalt
This European Standard specifies requirements for mixtures of the mix group Soft Asphalt for use on roads, airfields and other trafficked areas. This European Standard includes requirements for the...

References

Advertisement