NEN-EN 13103-1
Railway applications - Wheelsets and bogies - Part 1: Design guide for axles with external journals
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This European standard: - defines the forces and moments to be taken into account with reference to masses and braking conditions; - gives the stress calculation method for axles with outside axle journals; - specifies the maximum permissible stresses to be assumed in calculations for steel grade EA1N defined in EN 13261; - describes the method for determination of the maximum permissible stresses for other steel grades; - determines the diameters for the various sections of the axle and recommends the preferred shapes and transitions to ensure adequate service performance. This European Standard applies to: - axles defined in EN 13261; - all gauges3. The design method for powered axles for described in this European Standard applies: - to solid or hollow powered axles for railway vehicles; - to solid or hollow non-powered axles for motor bogies; - to solid or hollow non-powered axles for locomotives. The design method for non-powered axles described in this European Standard applies: - to solid or hollow axles for railway vehicles intended for the transportation of passengers or freight and that does not appear in the previous list. This European Standard is applicable to axles fitted to rolling stock intended to run under normal European conditions. Before using this European Standard, if there is any doubt as to whether the railway operating conditions are normal, it is necessary to determine whether an additional design factor has to be applied to the maximum permissible stresses. The calculation of wheelsets for special applications (e.g. tamping/lining/level
Document History