NEN-EN 13349

Copper and copper alloys - Pre-insulated copper tubes with solid covering

active, Most Current
Organization: NEN
Publication Date: 1 October 2002
Status: active
Page Count: 17
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

Specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes covered with solid plastics material. It is applicable to tubes intended for: - distributing networks for hot water and cold water; - hot water heating systems (temperature not exceeding 95 °C) including underfloor heating systems; - domestic gas and liquid fuel distribution.

Document History

NEN-EN 13349
October 1, 2002
Copper and copper alloys - Pre-insulated copper tubes with solid covering
Specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes covered with solid plastics material. It is applicable to tubes intended for: -...
November 1, 1998
Copper and copper alloys - Pre-insulated copper tubes with solid covering
Specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes covered with solid plastics material. It is applicable to tubes intended for: -...
Advertisement