NEN-EN 13415

Test of adhesives for floor covering - Determination of the electrical resistance of adhesive films and composites

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a test method to measure the electrical resistance as a material physical parameter of an adhesive film and composites of floor covering material and adhesive film. The electrical resistance is reciprocal to the electrical conductivity. This laboratory method does not take account of all influences which may occur in practice. In contrast to EN 1081, which applies to the determination of the electrical resistance of resilient floor coverings R1, R2 and R3 (see Clause 3), this method applies to the determination of the electrical resistance of adhesive films on glass and of composites of floor coverings, adhesively bonded to a fibre cement substrate R4 and R5 (see Clause 3).

Document History

NEN-EN 13415
January 1, 2010
Test of adhesives for floor covering - Determination of the electrical resistance of adhesive films and composites
This European Standard specifies a test method to measure the electrical resistance as a material physical parameter of an adhesive film and composites of floor covering material and adhesive film....
September 1, 2007
Adhesives - Test of adhesive for floor coverings - Determination of the electrical resistance of adhesive films and composites
This European Standard specifies a test method to measure the electrical resistance as a material physical parameter of an adhesive film and composites of floor covering material and adhesive film....
May 1, 2002
Adhesives - Testing of adhesives for floor coverings - Determination of the electrical resistance of adhesive films
Specifies a test method to measure the electrical resistance of an adhesive film without contact to floor coverings. The electrical resistance is reciprocal to the electrical conductivity.
February 1, 1999
Adhesives - Testing of adhesives for floor coverings - Determination of the electrical resistance of adhesive films
Specifies a test method to measure the electrical resistance of an adhesive film without contact to floor coverings. The electrical resistance is reciprocal to the electrical conductivity.
Advertisement