NEN-EN 13523-15
Coil coated metals - Test methods - Part 15: Metamerism
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
scope:
Defines terms of the procedure for determining the metamerism of a colour match of an organic coating on a metallic substrate.
Document History
July 1, 2015
Coil coated metals - Test methods - Part 15: Metamerism
EN 13523-15 defines terms of the procedure for determining the metamerism of a colour match of an organic coating on a metallic substrate. When two colour specimens have identical spectral reflection...
January 1, 2014
Coil coated metals - Test methods - Part 15: Metamerism
EN 13523-15 defines terms of the procedure for determining the metamerism of a colour match of an organic coating on a metallic substrate. When two colour specimens have identical spectral reflection...
NEN-EN 13523-15
August 1, 2002
Coil coated metals - Test methods - Part 15: Metamerism
Defines terms of the procedure for determining the metamerism of a colour match of an organic coating on a metallic substrate.
January 1, 2000
Coil coated metals - Test methods - Part 15: Metamerism
Defines terms of the procedure for determining the metamerism of a colour match of an organic coating on a metallic substrate.