NEN-EN 1359

Diaphragm gas meters

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
ICS Code (Gas supply systems): 91.140.40
scope:

This document specifies the requirements and tests for the construction, performance and safety of diaphragm gas meters (hereinafter referred to as meters) having co-axial single pipe, or two pipe connections, used to measure volumes of fuel gases of the 1st, 2nd and 3rd families, at maximum working pressures of up to 1 bar and maximum actual flow rates of up to 160 m3/h over a minimum temperature range of -5°C to +35°C.

Document History

August 1, 2017
Gas meters - Diaphragm gas meters
NEN-EN 1359 specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters). This applies to meters with...
September 1, 2014
Gas meters - Diaphragm gas meters
NEN-EN 1359 specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters). This applies to meters with...
May 1, 2006
Gas meters - Diaphragm meters
A description is not available for this item.
March 1, 1999
Gas meters - Diaphragm gas meters
This document specifies the requirements and tests for the construction, performance and safety of diaphragm gas meters (hereinafter referred to as meters) having co-axial single pipe, or two pipe...
NEN-EN 1359
January 1, 1994
Diaphragm gas meters
This document specifies the requirements and tests for the construction, performance and safety of diaphragm gas meters (hereinafter referred to as meters) having co-axial single pipe, or two pipe...

References

Advertisement