NEN-EN 14035-15
Fireworks - Part 15: Fountains - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of fountains and the corresponding test methods. It is applicable to indoor fireworks which are classified as fountains in category 1 in EN 14035-2 and in which the pyrotechnic composition is based on nitrocellulose with a mass fraction of nitrogen of not more than 12,6 %. It is applicable to outdoor fireworks which are classified as fountains in categories 1, 2 and 3 in EN 14035-2. It is not applicable to fountains containing pyrotechnic composition which includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History