NEN-EN 14037-5

Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 5: Open or closed heated ceiling surfaces - Test method for thermal output

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 24
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 14037-5 describes the test method and the test installation for determining the thermal out-put of ceiling mounted heating surfaces according to the specifications 3.1, 3.2. and 3.3. This part applies to determine thermal output when chilled ceilings according to EN 14240 are also used for heating.

Document History

NEN-EN 14037-5
September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 5: Open or closed heated ceiling surfaces - Test method for thermal output
NEN-EN 14037-5 describes the test method and the test installation for determining the thermal out-put of ceiling mounted heating surfaces according to the specifications 3.1, 3.2. and 3.3. This part...
October 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 5: Open or closed heated ceiling surfaces - Test method for thermal output
NEN-EN 14037-5 describes the test method and the test installation for determining the thermal out-put of ceiling mounted heating surfaces according to the specifications 3.1, 3.2. and 3.3. This part...
November 1, 2011
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 5: Test method for thermal output of open or closed heated ceiling surfaces
This European Standard describes the test method and the test installation for determining the thermal output of ceiling mounted heating surfaces according to the specifications of prEN 14037-1,...
Advertisement