NEN-EN 14141

Valves for natural gas transportation in pipelines - Performance requirements and tests

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 45
ICS Code (Valves in general): 23.060.01
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard applies to all valves (plug, ball, gate and check valves) used in onshore transmission pipelines for transport of natural gas in accordance with EN 1594, but with a differing temperature range according to the following three classes in accordance with EN 682: 1) - 10 °C to 60 °C; 2) - 20 °C to 60 °C; 3) the range stated by the purchaser for special design. This European Standard comprises all valves which are components of the pipeline. This European Standard specifies valves for pipelines with a maximum operating pressure (MOP) over 16 bar. Control valves and safety valves are excluded from the scope of this European Standard. This European Standard specifies requirements and appropriate verification tests carried out during production and for certification purposes to verify that the valves conform to the requirements. A summary of the product and type tests is given in Annex G. This European Standard makes reference to EN 13942. All the requirements of EN 13942 should be met unless otherwise stated. Paragraphs marked with a dot [•] indicate requirements which are identical to EN 13942. Additional national requirements and tests in accordance with individual national legal regulations not yet harmonised may be necessary and are to be advised in the purchase order.

Document History

NEN-EN 14141
June 1, 2013
Valves for natural gas transportation in pipelines - Performance requirements and tests
This European Standard applies to all valves (plug, ball, gate and check valves) used in onshore transmission pipelines for transport of natural gas in accordance with EN 1594, but with a differing...
August 1, 2011
Valves for natural gas transportation in pipelines - Performance requirements and tests
This European Standard applies to all valves (plug, ball, gate and check valves) used in onshore transmission pipelines for transport of natural gas in accordance with EN 1594, but with a differing...
January 1, 2004
Valves for natural gas transportation in pipelines - Performance requirements and tests
This European Standard applies to all valves (plug valves, ball valves, gate valves and check valves) used in onshore transmission pipelines for transport of natural gas in accordance with EN 1594....
July 1, 2001
Valves for natural gas transportation in pipelines - Performance requirements and tests
This European Standard applies to all valves (plug valves, ball valves, gate valves and check valves) used in onshore transmission pipelines for transport of natural gas in accordance with EN 1594....
Advertisement