NEN-EN 14198
Railway applications - Braking - Requirements for the brake system of trains for general operation
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 75 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
NEN-EN 14198 specifies basic requirements for the braking of trains hauled by locomotives: - For trains hauled by locomotives and intended for use in general operation each vehicle is fitted with the traditional brake system with a brake pipe compatible with the UIC brake system. - For trains hauled by locomotives and intended for use in fixed or predefined formation, the requirements on the vehicle and the train are necessary. In the case of a UIC brake system, this standard applies; if not, the EN 16185 series or the EN 15734 series applies. If concerned, the UIC brake architecture described in this standard (see 5.4) can be used for brakes for multiple unit train and high speed trains and urban rail described in the EN 13452 series, the EN 16185 series and the EN 15734 series. This European Standard also takes into account electrical and electronic control functions and additional brake systems like dynamic brakes and adhesion independent brakes. The brake system requirements, which are specific for on-track machines are set out in EN 14033-1. This European Standard does not apply to Urban Rail rolling stock braking system, which is specified by EN 13452-1.
Document History