NEN-EN 14394+A1
Heating boilers - Heating boilers with forced draught burners - Nominal heat output not exceeding 10 MW and maximum operating temperature of 110 °C
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | active |
| Page Count: | 135 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard specifies the requirements and test methods for the design, manufacturing, safe operation and the rational energy usage for standard boilers and low temperature boilers (with "boiler" in the sense of "boiler body") from steel and cast iron to be equipped with separately marketed forced draught burners according to the relevant burner standards (for automatic forced draught burners for gaseous fuels see EN 676 and for atomising oil burners see EN 267) up to a nominal heat output of 10 MW. They are operated, either with negative pressure (natural draught boiler) or with positive pressure (pressurised boiler) in the combustion chamber, in accordance with the boiler manufacturer's instructions." This European Standard specifies requirements for boilers with normal operating temperatures between 100 °C and 110 °C and has a "dual structure": For boilers where the shut off temperature of the safety temperature limiter does not exceed 110 °C the Pressure Equipment Directive (PED) requires" Sound Engineering Practice", For boilers where the shut off temperature of the safety temperature limiter exceeds 110 °C this European Standard specifies the requirements of the PED as stated in Annex ZB.
Document History