NEN-EN 14470-2

Fire safety storage cabinets - Part 2: Safety cabinets for pressurised gas cylinders

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 21
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

This European standard is a product specification, giving performance requirements for fire safety cabinets used for storing pressurised gas cylinders. It is applicable to cabinets with a total internal volume suitable to store pressurised gas cylinders with a total volume not exceeding 220 l, including cylinders of purging gases. Requirements are given in respect to the construction of the cabinet and its capacity to resist fire conditions on the outside. A type test is included, which is based on the already existing fire resistance (heating curve) tests given in EN 14470-1. The tests described in this European Standard are type tests (for the storage of flammable liquids EN 14470-1 is applicable - the criteria for failure are different - see Annex A).

Document History

NEN-EN 14470-2
September 1, 2006
Fire safety storage cabinets - Part 2: Safety cabinets for pressurised gas cylinders
This European standard is a product specification, giving performance requirements for fire safety cabinets used for storing pressurised gas cylinders. It is applicable to cabinets with a total...
March 1, 2005
Fire safety storage cabinets - Part 2: Safety cabinets for pressurised gas cylinders
This European standard is a product specification, giving performance requirements for fire safety cabinets used for storing pressurised gas cylinders. It is applicable to cabinets with a total...
Advertisement