NEN-EN 14782

Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 46
ICS Code (Roofs): 91.060.20
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Products of non-ferrous metals in general): 77.150.01
scope:

This European Standard specifies the terminology, requirements and test methods for factory made selfsupporting metal sheets and tiles (for non-structural applications) delivered in the form of manufactured pieces for roofing and wall cladding and lining. This standard also covers ceiling (including internal metal sheet) and soffit applications and cassettes (see Figure 1). This standard covers self-supporting copper, zinc, steel, aluminium and stainless steel sheet with or without coatings, e.g. metallic, organic, inorganic or multi-layer (see Annex A). A moisture retaining layer intended to reduce the fall of droplets coming from condensation may be present on the reverse side of the product. This standard also includes rules for marking, labelling and evaluation of conformity. This standard does not cover products for structural purposes, i.e. it does not cover products intended to contribute to the global or partial stability of the building structure by providing racking resistance or resistance to permanent static loads (excluding self-weight of the metal sheet). Requirements concerning acoustical and thermal insulation properties are not considered in this standard. This standard does not include calculation or design requirements with regards to the works, installation techniques or the performance of the installed products

Document History

August 1, 2015
Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements
A description is not available for this item.
NEN-EN 14782
January 1, 2006
Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements
This European Standard specifies the terminology, requirements and test methods for factory made selfsupporting metal sheets and tiles (for non-structural applications) delivered in the form of...
October 1, 2003
Self-supporting metal sheet for roofing and wall cladding
This European Standard specifies the terminology, requirements and test methods for factory made selfsupporting metal sheets and tiles (for non-structural applications) delivered in the form of...

References

Advertisement