NEN-EN 1482

Sampling of solid fertilizers

inactive
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
ICS Code (Fertilizers): 65.080
scope:

Specifies sampling plans, methods of sampling, methods for the reduction and division of samples, and sets out the requirements of sampling reports. This standard is applicable to deliveries of fertilizer or liming material supplied to third parties for resale under their own responsibility in smaller lots each of which would be subjected to local legislation. The techniques and methods given in this standard apply to all solid fertilizers and liming materials in packages up to and including 50 kg in mass, and in bulk, provided the product is being moved. Static heaps of product are not included. Product in Intermediate Bulk Containers holding up to 1000 kg may be treated either as packages or as bulk.

Document History

March 1, 1997
Sampling of solid fertilizers and liming materials
A description is not available for this item.
June 1, 1996
Sampling of solid fertilizers and liming materials
Specifies sampling plans, methods of sampling, methods for the reduction and division of samples, and sets out the requirements of sampling reports. This standard is applicable to deliveries of...
NEN-EN 1482
July 1, 1994
Sampling of solid fertilizers
Specifies sampling plans, methods of sampling, methods for the reduction and division of samples, and sets out the requirements of sampling reports. This standard is applicable to deliveries of...
Advertisement