NEN-EN 15152

Railway Applications - Cab windscreens of high speed trains

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard specifies the functional requirements for cab windscreens of high speed trains including testing and conformity assessment. The same requirements can be applied to the windscreens of other types of rolling stock if some of the performance criteria are adjusted to suit the application. Such changes should be based on national standards or infrastructure controller's regulations where they exist. This European Standard does not specify all interfaces between the windscreen and the vehicle. This European Standard does not apply to the renewal of windscreens of high speed rolling stock already in operation.

Document History

January 1, 2024
Railway applications - Windscreens for trains
This document specifies the functional requirements for rail vehicle windscreens, including type testing, routine testing, and inspection methods for high speed rail, heavy rail, and urban rail...
July 1, 2022
Railway applications - Windscreens for trains
A description is not available for this item.
August 1, 2019
Railway applications - Windscreens for trains
This document specifies the functional requirements for rail vehicle windscreens, including type testing, routine testing and inspection methods for high speed rail, heavy rail, light rail and metro...
January 1, 2018
Railway applications - Windscreens for trains
This European Standard specifies the functional requirements for rail vehicle windscreens, including type testing, routine testing and inspection methods. For on-track machines (OTMs) when in...
September 1, 2007
Railway applications - Front windscreens for train cabs
This European Standard specifies the functional requirements for cab windscreens of high speed trains including testing and conformity assessment. The same requirements can be applied to the...
NEN-EN 15152
February 1, 2005
Railway Applications - Cab windscreens of high speed trains
This European Standard specifies the functional requirements for cab windscreens of high speed trains including testing and conformity assessment. The same requirements can be applied to the...

References

Advertisement