NEN-EN 1551

Safety of industrial trucks - Self-propelled trucks over 10000 kg capacity

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 76
ICS Code (Industrial trucks): 53.060
scope:

Applies to self propelled lift trucks, the rated capacity of which exceeds 10000 kg. This standard does not cover: - Trucks powered by natural gas. - Trucks operated by remote control. - Trucks with elevating operator position. This standard applies to industrial trucks equipped with load handling devices for normal industrial duties, e.g. fork arms or attachments for speified applications. Fork arms and integrated attachments are considered to be parts of the industrial truck.

Document History

NEN-EN 1551
May 1, 2000
Safety of industrial trucks - Self-propelled trucks over 10000 kg capacity
Applies to self propelled lift trucks, the rated capacity of which exceeds 10000 kg. This standard does not cover: - Trucks powered by natural gas. - Trucks operated by remote control. - Trucks with...
September 1, 1994
Safety of machinery - Industrial trucks - Self-propelled trucks over 10000 kg capacity
Applies to self propelled lift trucks, the rated capacity of which exceeds 10000 kg. This standard does not cover: - Trucks powered by natural gas. - Trucks operated by remote control. - Trucks with...

References

Advertisement