NEN-EN 15814+A2

Polymer modified bituminous thick coatings for waterproofing - Definitions and requirements

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 31
ICS Code (Binders. Sealing materials): 91.100.50
scope:

NEN-EN 15814+A2 specifies the definitions and requirements of prefabricated polymer modified bituminous thick coatings used for the waterproofing of below ground structures. It applies to both one-component and two-component products. These products can be used with or without inlay. This European Standard does not apply to products that are to be used for roof waterproofing.

Document History

NEN-EN 15814+A2
January 1, 2015
Polymer modified bituminous thick coatings for waterproofing - Definitions and requirements
NEN-EN 15814+A2 specifies the definitions and requirements of prefabricated polymer modified bituminous thick coatings used for the waterproofing of below ground structures. It applies to both...
July 1, 2014
Polymer modified bituminous thick coatings for waterproofing - Definitions and requirements
A description is not available for this item.
October 1, 2012
Polymer modified bituminous thick coatings for waterproofing - Definitions and requirements
This European Standard specifies the definitions and requirements of prefabricated polymer modified bituminous thick coatings used for the waterproofing of below ground structures. It applies to both...
May 1, 2012
Polymer modified bituminous thick coatings for waterproofing - Definitions and requirements
A description is not available for this item.
August 1, 2011
Polymer modified bituminous thick coatings for waterproofing - Definitions and requirements
This European Standard specifies the definitions and requirements of prefabricated polymer modified bituminous thick coatings used for the waterproofing of below ground structures. It applies to both...
February 1, 2011
Polymer modified bituminous thick coatings for waterproofing - Definitions and requirements
This European Standard specifies the definitions and requirements of prefabricated polymer modified bituminous thick coatings used for the waterproofing of below ground structures. It applies to both...
August 1, 2008
Polymer modified bitumens thick coatings for waterproofing - Definitions and requirements
This European Standard specifies the definitions and requirements of prefabricated polymer modified bituminous thick coatings used for the waterproofing of below ground structures. It applies to both...

References

Advertisement