NEN-EN 1612-2/A1

Plastics and rubber machines - Reaction moulding machines - Part 2: Safety requirements for reaction moulding plant

inactive
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 6
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

This standard covers the essential health and safety requirements for the design of reaction moulding plant with the exception of metering and mixing units (for these see part 1). The significant and specific hazards are listed in clause 4 and are dealt with in this standard. This standard does not cover completely the hazards arising from the use of highly flammable additives, for example pentane used as a blowing agent (see 4.3), because these hazards depend to a large extent on the additives and process used. This standard does not cover the hazards due to noise generated by the cutting unit, which is the only significant source of noise at such plant. This standard does not cover the requirements for the design of exhaust systems. This standard does not cover the hazards arising from the assembly of separate units not supplied at the same time by the same manufacturer. This standard applies to reaction moulding plant manufactured after the date of publication of this standard.

Document History

August 1, 2008
Plastics and rubber machines - Reaction moulding machines - Part 2: Safety requirements for reaction moulding plant
This standard covers the essential health and safety requirements for the design of reaction moulding plant with the exception of metering and mixing units (for these see part 1). The significant and...
NEN-EN 1612-2/A1
March 1, 2008
Plastics and rubber machines - Reaction moulding machines - Part 2: Safety requirements for reaction moulding plant
This standard covers the essential health and safety requirements for the design of reaction moulding plant with the exception of metering and mixing units (for these see part 1). The significant and...
July 1, 2000
Rubber and plastics machines - Reaction moulding machines - Part 2: Safety requirements for reaction moulding plant
Covers the essential health and safety requirements for the design of reaction moulding plant with the exception of metering and mixing units. The significant and specific hazards are listed in...
July 1, 1995
Rubber and plastics machines - Safety - Reaction moulding machines - Requirements for the design and construction - Part 2: Reaction moulding plant
Covers the essential health and safety requirements for the design of reaction moulding plant with the exception of metering and mixing units. The significant and specific hazards are listed in...

References

Advertisement