NEN-EN 16583
Heat exchangers - Hydronic room fan coils units - Determination of the sound power level
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
scope:
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. The standard covers both air free delivery and air ducted units with a maximum external static pressure due to duct resistance of 120 Pa max. This European Standard provides methods for the determination of the acoustical performance of fan coil units, defining standard working condition and installation. It is not the purpose of this standard to specify the tests used for production or field testing.
Document History