NEN-EN 16377

Characterization of waste - Determination of brominated flame retardants (BFR) in solid waste

active, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: active
Page Count: 32
ICS Code (Solid wastes): 13.030.10
scope:

This European Standard specifies a method for the determination of selected polybrominated flame retardants (BFR), chemically known as polybrominated diphenylethers (BDE), in waste materials using gas chromatography/mass spectrometry (GC-MS) in the electron impact (EI) ionisation mode (GC-EI-MS). When applying GC-EI-MS, the method is applicable to samples containing 100 μg/kg to 5 000 μg/kg of tetra- to octabromodiphenylether congeners and 100 μg/kg to 10 000 μg/kg of decabromo diphenylether (see Table 1). It is also possible to analyse other brominated flame retardants applying the method described in this European Standard, provided the method's applicability has been proven.

Document History

NEN-EN 16377
October 1, 2013
Characterization of waste - Determination of brominated flame retardants (BFR) in solid waste
This European Standard specifies a method for the determination of selected polybrominated flame retardants (BFR), chemically known as polybrominated diphenylethers (BDE), in waste materials using...
January 1, 2012
Characterization of waste - Determination of Brominated Flame Retardants (BFR) in Solid Waste
This European Standard specifies a method for the determination of selected polybrominated flame retardants (BFR), chemically known as polybrominated diphenylethers (BDE), in waste materials using...
Advertisement