NEN-EN 16523-2

Determination of material resistance to permeation by chemicals - Part 2: Permeation by gaseous chemical under conditions of continuous contact

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 16
ICS Code (Protective equipment in general): 13.340.01
scope:

NEN-EN 16523-2 specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potentially hazardous gaseous chemicals under the condition of continuous contact. This test method is applicable to the assessment of protection against gazeous chemicals that can be collected only by liquid or gaseous collecting media. This test method is not adapted for the assessment of gaseous chemical mixtures. This test method describes the modifications to EN 16523-1 necessary to test against gaseous chemicals that can be collected by liquid or gaseous collecting media.

Document History

June 1, 2017
Determination of material resistance to permeation by chemicals - Part 2: Permeation by potentially hazardous gaseous chemicals under conditions of continuous contact
A description is not available for this item.
NEN-EN 16523-2
March 1, 2015
Determination of material resistance to permeation by chemicals - Part 2: Permeation by gaseous chemical under conditions of continuous contact
NEN-EN 16523-2 specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potentially hazardous gaseous chemicals under the...
May 1, 2013
Determination of material resistance to permeation by chemicals - Part 2: Permeation by gaseous chemical under conditions of continuous contact
NEN-EN 16523-2 specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potentially hazardous gaseous chemicals under the...

References

Advertisement