NEN-EN 1886

Ventilation for buildings - Air handling units - Mechanical performance

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 28
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This standard specifies test methods, test requirements and classifications for air handling units, which are supplying and/or extracting air via a ductwork ventilating/conditioning a part or the whole of the building. This standard is not applicable to the following: a) air conditioning units serving a limited area in a building, such as fan coil units; b) units for residential buildings; c) units producing ventilation air mainly for a manufacturing process. Except for the thermal and acoustic performance of the casing, the test methods and requirements are applicable to both complete units and any separate sections. The filter bypass test is not applicable to the testing of high efficiency particulate air filters (HEPA).

Document History

December 1, 2007
Ventilation for buildings - Air handling units - Mechanical performance
This standard specifies test methods, test requirements and classifications for air handling units, which are supplying and/or extracting air via a ductwork ventilating/conditioning a part or the...
NEN-EN 1886
October 1, 2003
Ventilation for buildings - Air handling units - Mechanical performance
This standard specifies test methods, test requirements and classifications for air handling units, which are supplying and/or extracting air via a ductwork ventilating/conditioning a part or the...
June 1, 1998
Ventilation for buildings - Air handling units - Mechanical performance
Specifies test methods, test requirements and classifications for air handling units which are supplying and/or exhausting air, via ductwork, for the ventilating/conditioning a part or the whole of...
April 1, 1995
Ventilation for buildings - Air handling units - Mechanical performance
Specifies test methods, test requirements and classifications for air handling units which are supplying and/or exhausting air, via ductwork, for the ventilating/conditioning a part or the whole of...
Advertisement