NEN-EN 2339

Aerospace series - Sheets, cold rolled in titanium and titanium alloys - Thickness 0,2 mm ≤ a ≤ 6 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 10
ICS Code (Titanium): 49.025.30
scope:

Specifies the dimensions and tolerances of: Sheets, cold rolled in titanium and titanium alloys;Thickness 0,2 mm ≤ a ≤ 6 mm for aerospace applications.

Document History

NEN-EN 2339
October 1, 2001
Aerospace series - Sheets, cold rolled in titanium and titanium alloys - Thickness 0,2 mm ≤ a ≤ 6 mm - Dimensions
Specifies the dimensions and tolerances of: Sheets, cold rolled in titanium and titanium alloys;Thickness 0,2 mm ≤ a ≤ 6 mm for aerospace applications.
Advertisement