NEN-EN 2714-013

Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 260 °C - Part 013: DR family, screened (spiral) and jacketed, UV laser printable - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 2714-013 specifies the characteristics of UV laser printable DR family, single and multicore screened (spiral) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 260 °C. Nevertheless, if needed, - 65 °C is also acceptable as shown by cold test. It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

NEN-EN 2714-013
June 1, 2017
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 260 °C - Part 013: DR family, screened (spiral) and jacketed, UV laser printable - Product standard
NEN-EN 2714-013 specifies the characteristics of UV laser printable DR family, single and multicore screened (spiral) and jacketed electrical lightweight cables for use in the on-board electrical...
November 1, 2005
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 260 °C - Part 013: DR family, screened (spiral) and jacketed, UV laser printable - Product standard
This standard specifies the characteristics of UV laser printable DR family, single and multicore screened (spiral) and jacketed electrical lightweight cables for use in the on-board electrical...
Advertisement