NEN-EN 266

44llcoverings in roll form - Specification for textile wallcoverings

active, Most Current
Organization: NEN
Publication Date: 1 September 1992
Status: active
Page Count: 12
ICS Code (Interior finishing): 91.180
scope:

This European Standard: - specifies requirements for dimensions, adhesion of yarns and grades of colour fastness to light; - gives the symbols, to be used for marking purposes, for some of these characteristics; - specifies requirements for marking; - gives the designation system. The marking requirements of this standard are primarily for information of the consumer and to enable optimum use to be made of the product. This standard applies to textile wallcoverings supplied in rolls for hanging on to walls and ceilings by means of an adhesive covering and the support. It does not apply to individual lengths of textile wallcovering cut at the retail point of sale. Exluded from this standard are rigid materials, materials not attached or not wholly attached by adhesive, and non-decorative wallcoverings such as wall linings or those with special properties, e.g. thermal or acoustic insulation. Also excluded from this standard are wallpapers, wall vinyls and wallcoverings with as plastic surface, which are dealt with in EN 233:1989.

Document History

NEN-EN 266
September 1, 1992
44llcoverings in roll form - Specification for textile wallcoverings
This European Standard: - specifies requirements for dimensions, adhesion of yarns and grades of colour fastness to light; - gives the symbols, to be used for marking purposes, for some of these...
Advertisement