NEN-EN 30-1-3

Domestic cooking appliances burning gas fuel - Part 1-3: Safety - Appliances having a glass ceramic hotplate

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 14
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This standard specifies the construction and performance characteristic as well as the requirments and methods of test for the safety and marking of domestic cooking appliances, capable of using the combustible gases defined in EN 30-1-1:1998 and EN 30-1-1-:1998/A1:1999, having one or more enclosed covered burners under a glass ceramic panel, referred to in the text as "appliances". This standard is intended to be used in conjunction with EN 30-1-1:1998 and EN 30-1-1:1998/A1:1999 or EN 30-1-4:2002, and where appropriate, EN 30-2-1:1999. Unless excluede specifically hereafter, this standard covers appliances or their components, whether or not the component parts are independent or incorporated into a single appliance, even if the other heating components of the appliance use electrical energy (e.g. gas-electric-cookers). This standard includes requirements covering the electrical safety of equipment incorporated in the appliance that is associated with gas. It does not include requirements covering the electrical safety of electrically-heated component parts of their associated equipment.

Document History

November 1, 2006
Domestic cooking appliances burning gas - Part 1-3: Safety - Appliances having a glass ceramic hotplate
This standard specifies the construction and performance characteristics as well as the requirements and methods of test for the safety and marking of domestic cooking appliances, capable of using...
September 1, 2004
Domestic cooking appliances burning gas fuel - Part 1-3: Safety - Appliances having a glass ceramic hotplate
This standard specifies the construction and performance characteristics as well as the requirements and methods of test for the safety and marking of domestic cooking appliances, capable of using...
October 1, 2003
Domestic cooking appliances burning gas - Part 1-3: Safety - Appliances having a glass ceramic hotplate
This standard specifies the construction and performance characteristic as well as the requirments and methods of test for the safety and marking of domestic cooking appliances, capable of using the...
NEN-EN 30-1-3
April 1, 2001
Domestic cooking appliances burning gas fuel - Part 1-3: Safety - Appliances having a glass ceramic hotplate
This standard specifies the construction and performance characteristic as well as the requirments and methods of test for the safety and marking of domestic cooking appliances, capable of using the...
Advertisement