NEN-EN 3155-031

Aerospace series - Electrical contacts used in elements of connection - Part 031: Contacts, electrical, coaxial, shielded, size 12, female, type D, crimp, class R - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics, tests and tooling applicable to female electrical coaxial contacts, shielded, size 12, type D, crimp, class R, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contacts are defined in EN 3155-030 and EN 3155-040.

Document History

NEN-EN 3155-031
January 1, 2007
Aerospace series - Electrical contacts used in elements of connection - Part 031: Contacts, electrical, coaxial, shielded, size 12, female, type D, crimp, class R - Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical coaxial contacts, shielded, size 12, type D, crimp, class R, used in elements of connection...
Advertisement