NEN-EN 3373-014

Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 014: In-line splices, insulated and sealed, for crimping on copper conductors, temperature up to 200 °C - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of sealed, insulated, nickel plated, in-line splices for crimping on nickel plated copper conductors. They may be used at temperatures up to 200 °C maximum on nickel plated conductors with insulation rated for at least 135 °C. This standard shall be used in conjunction with EN 3373-001.

Document History

NEN-EN 3373-014
April 1, 2009
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 014: In-line splices, insulated and sealed, for crimping on copper conductors, temperature up to 200 °C - Product standard
This standard defines the characteristics of sealed, insulated, nickel plated, in-line splices for crimping on nickel plated copper conductors. They may be used at temperatures up to 200 °C maximum...
Advertisement