NEN-EN 3379
Aerospace Series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), for increased height nuts - Classification: 1210 MPA (at ambient temperature)/730°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1996 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics of double hexagon headed bolts with close tolerance shank and medium length thread, in NI-P101HT, for incrased height nuts, for aerospace applications.
Document History
NEN-EN 3379
March 1, 1996
Aerospace Series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), for increased height nuts - Classification: 1210 MPA (at ambient temperature)/730°C
Specifies the characteristics of double hexagon headed bolts with close tolerance shank and medium length thread, in NI-P101HT, for incrased height nuts, for aerospace applications.