NEN-EN 4303

Aerospace series - Sleeves, tubular, for tension screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 13
ICS Code (Other fasteners): 49.030.99
scope:

This standard specifies the characteristics and technical requirements of tubular sleeves for tension screws with flush head, which may be plain or provided with a series of annular grooves, in corrosion resisting steel, passivated, with a 0,25 mm wall thickness, for maximum operating temperature 650 °C, for aerospace applications.

Document History

NEN-EN 4303
December 1, 2005
Aerospace series - Sleeves, tubular, for tension screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)
This standard specifies the characteristics and technical requirements of tubular sleeves for tension screws with flush head, which may be plain or provided with a series of annular grooves, in...
Advertisement