NEN-EN 4199-003

Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4199-003 defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft. This standard shall be used together with EN 4199-001.

Document History

NEN-EN 4199-003
May 1, 2014
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard
NEN-EN 4199-003 defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on...
August 1, 2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C - Product standard
This standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft....
Advertisement