NEN-EN 474-2

Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 14
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with rear-mounted winches for use on tractor-dozers. The requirements of this part are complementary to the common requirements formulated in EN 474- This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of tractor-dozers.

Document History

June 1, 2022
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to tractor-dozers when used as intended and under the conditions of misuse which...
April 1, 2017
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This European Standard specifies the general safety requirements for tractor-dozers, described in EN ISO 6165:2012. This part also deals with fork application, single heavy object handling...
October 1, 2008
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2006, when they are used as intended and...
May 1, 2008
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2006, when they are used as intended and...
December 1, 2006
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2006, when they are used as intended and...
NEN-EN 474-2
July 1, 2001
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler tractor-dozers as defined in EN ISO 6165:2006, when they are used as intended and...
November 1, 1998
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to wheel and crawler tractor-dozers defined in...
April 1, 1996
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to wheel and crawler tractor-dozers defined in...
April 1, 1993
Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to wheel and crawler tractor-dozers defined in...

References

Advertisement