NEN-EN 4534-2
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
NEN-EN 4534-2 specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner, elevated load for aerospace applications. The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range - 55 °C to 121 °C.
Document History
NEN-EN 4534-2
September 1, 2016
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
NEN-EN 4534-2 specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner, elevated load for aerospace applications. The bushes are intended for use in fixed or...
July 1, 2009
Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
This standard specifies the characteristics of plain bushes in aluminium alloy with self-lubricating liner, elevated load for aerospace applications. The bushes are intended for use in fixed or...