NEN-EN 50525-2-21
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-21: Cables for general applications - Flexible cables with crosslinked elastomeric insulation
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50525-2-21 applies to flexible cables, insulated with crosslinked elastomeric compound, and sheathed with either crosslinked elastomeric compound or thermoplastic polyurethane (TPU). The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended for a variety of applications where appliances or equipment, including heavy industrial equipment, require a flexible connection to the power supply. The maximum conductor operating temperatures for the cables in this standard are 60 °C (R types), 90 °C (B types) and 110 °C (G types). The following particular cable types are included: - General purpose cables (RR and RN types); - Water-resistant cables (RN8 types); - General purpose cables (BB and BN4 types); - TPU sheathed cables (BQ types); - Heat resistant cables (GG types)
Document History