NEN-EN 50657

Railway applications - Rolling stock applications - Software on board of rolling stock, excluding railway control and protection applications

inactive
Organization: NEN
Publication Date: 1 March 2016
Status: inactive
Page Count: 133
ICS Code (Construction of railways): 93.100
ICS Code (Railway engineering in general): 45.020
ICS Code (Software): 35.080
ICS Code (Electric traction equipment): 29.280
ICS Code (IT applications in transport): 35.240.60
scope:

This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Software that is part of signalling equipment (railway control and protection applications) installed on board trains is outside the scope of this standard. Software that does not perform railway applications and which does not interface with rolling stock functions is outside the scope of this standard, if it is segregated from railway application software. This European Standard is applicable exclusively to software and the interaction between software and the system of which it is part.

Document History

November 1, 2017
Railways Applications - Rolling stock applications - Software on Board Rolling Stock
NEN-EN 50657 specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Outside the scope of this...
NEN-EN 50657
March 1, 2016
Railway applications - Rolling stock applications - Software on board of rolling stock, excluding railway control and protection applications
This European Standard specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Software that is...

References

Advertisement